Status: | Unknown |
---|---|
Series: | PE Series |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.77
|
506
in stock
|
Buy Now | |
Rapid Electronics
from US$4.11
|
12,757
in stock
|
Buy Now | |
Chip One Stop
from US$2.89
|
4,027
in stock
|
Buy Now | |
element14
from US$5.17
|
506
in stock
|
Buy Now | |
Newark Electronics
from US$1.89
|
445
in stock
|
Buy Now | |
Avnet America
from US$3.79
|
-
|
Buy Now | |
TTI Europe
from US$3.26
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 2.2VDC |
Contact Current | 5A |
Product Range | PE Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 22ohm |
Approvals & Standards | UL |
SVHC | No SVHC (07-Jul-2017) |
PE014F02 | Rapid Electronics |
POWER RELAY, SPDT, 5A, 250VAC, THT | element14 |
Power Relay, Spdt, 5A, 250Vac, Tht | Newark Electronics |
Electromechanical Relay SPDT 5A 2.2VDC 22Ohm Through Hole | Avnet America |
POWER RELAY 2.2V 5A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a PE014F02?
Additional datasheets, footprints and schematics for PE014F02 are listed on our Part Details page. You can also find images and similar parts to PE014F02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE014F02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE014F02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE014F02 fall under?
The PE014F02 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PE014F02 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE014F02 you can contact the distributor directly for product support, shipping queries etc.
Is the PE014F02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE014F02 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for PE014F02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE014F02 often in real-time on the comparison pages.
What if I can't find stock of PE014F02?
You can fill out our help required form which you can use to request a quote for PE014F02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.