Status: | Unknown |
---|---|
Series: | PE Series |
RoHS: | Unknown |
Prices starting from US$1.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.90
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
1,049
in stock
|
Buy Now | |
element14
from US$2.78
|
1,049
in stock
|
Buy Now | |
Farnell
from US$2.04
|
1,049
in stock
|
Buy Now | |
Rapid Electronics
from US$3.47
|
163
in stock
|
Buy Now | |
Chip One Stop
from US$3.71
|
163
in stock
|
Buy Now | |
Sorelec
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
RS Americas
from US$4.73
|
-
|
Buy Now | |
TTI Europe
from US$1.82
|
-
|
Buy Now | |
TE Store
from US$5.82
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 6VDC |
Contact Current | 5A |
Product Range | PE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 172ohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Power Relay, Spdt, 5A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 5A, 250VAC, TH | element14 |
General Purpose Relays SPDT 5Amp | Rapid Electronics |
SPDT PCB power relay,5A 6Vdc coil | RS |
Electromechanical Relay SPDT 5A 6VDC 172Ohm Through Hole | Avnet America |
Shrack, SPDT PCB power relay,5A 6Vdc coil | TE Connectivity PE014006 | RS Americas |
POWER RELAY 6V 5A 1CO THT | TTI Europe |
Special Order: PE014006 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 209 mW Coil Resistance: 172 Ω Coil Voltage Rating: 6 VDC Standard Monostable, DC 209 mW 172 Ω | Power Relay | Part Number: PE014006 | Internal Number: 1393219-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a PE014006?
Additional datasheets, footprints and schematics for PE014006 are listed on our Part Details page. You can also find images and similar parts to PE014006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE014006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE014006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE014006 fall under?
The PE014006 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PE014006 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE014006 you can contact the distributor directly for product support, shipping queries etc.
Is the PE014006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE014006 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for PE014006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE014006 often in real-time on the comparison pages.
What if I can't find stock of PE014006?
You can fill out our help required form which you can use to request a quote for PE014006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.