Status: | Unknown |
---|---|
Series: | PE Series |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.74
|
705
in stock
|
Buy Now | |
TE Store
from US$6.06
|
41,419
in stock
|
Buy Now | |
TTI Europe
from US$1.39
|
15,675
in stock
|
Buy Now | |
Rapid Electronics
from US$2.05
|
8,296
in stock
|
Buy Now | |
Newark Electronics
from US$3.24
|
5,814
in stock
|
Buy Now | |
Farnell
from US$2.23
|
4,948
in stock
|
Buy Now | |
Chip One Stop
from US$2.65
|
119
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 5A |
Product Range | PE Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 125ohm |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 5A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 240V |
External Depth | 20mm |
External Height | 10mm |
External Width | 10mm |
Nom Operating Power | 200mW |
Relay Type | Power - General Purpose |
PE014005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 200 mW Coil Resistance: 125 Ω Coil Voltage Rating: 5 VDC Standard Monostable, DC 200 mW 125 Ω | Power Relay | Part Number: PE014005 | Internal Number: 1393219-3 | TE Connectivity | TE Store |
POWER RELAY 5V 5A 1CO THT | TTI Europe |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
Em Rly Spdt 5A 5Vdc 125Ohm Th Rohs Compliant: Yes |Schrack Te Connectivity PE014005 | Newark Electronics |
RELAY, SPDT, 240VAC, 5A | Farnell |
SPDT mini PCB relay, 5A 5Vdc | RS |
Electromechanical Relay SPDT 5A 5VDC 125Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a PE014005?
Additional datasheets, footprints and schematics for PE014005 are listed on our Part Details page. You can also find images and similar parts to PE014005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE014005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE014005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE014005 fall under?
The PE014005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PE014005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE014005 you can contact the distributor directly for product support, shipping queries etc.
Is the PE014005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE014005 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Newark Electronics and Farnell have stock available or on a lead time for PE014005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE014005 often in real-time on the comparison pages.
What if I can't find stock of PE014005?
You can fill out our help required form which you can use to request a quote for PE014005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.