Status: | Unknown |
---|---|
Series: | P Series |
RoHS: | Unknown |
Prices starting from US$29.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$50.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$36.40
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$60.52
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$31.60
|
22
in stock
|
Buy Now | |
Avnet America
from US$29.44
|
-
|
Buy Now | |
RS Americas
from US$40.18
|
-
|
Buy Now | |
element14
from US$32.23
|
-
|
Buy Now |
Product Range | P Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 3A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Quick Connect |
Filter Terminals | Quick Connect |
Filter Type | EMI RFI |
Leakage Current Max | 500µA |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Pe000Sm3E=C7095 |Corcom Te Connectivity PE000SM3E | Newark Electronics |
AC Power Entry Modules PE000SM3E=C7095 | Rapid Electronics |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 3A Fuse/Voltage Selector ST 1 Port | Avnet America |
Corcom, Power Entry Module, Horiz Mounting ears, Single Fuse, Medium Performance,3A | TE Connectivity PE000SM3E | RS Americas |
Where can I find additional details, specifications and documents for a PE000SM3E?
Additional datasheets, footprints and schematics for PE000SM3E are listed on our Part Details page. You can also find images and similar parts to PE000SM3E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PE000SM3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PE000SM3E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PE000SM3E fall under?
The PE000SM3E is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to PE000SM3E when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PE000SM3E you can contact the distributor directly for product support, shipping queries etc.
Is the PE000SM3E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PE000SM3E have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for PE000SM3E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PE000SM3E often in real-time on the comparison pages.
What if I can't find stock of PE000SM3E?
You can fill out our help required form which you can use to request a quote for PE000SM3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.