Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
2,626
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
2,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,626
in stock
|
Buy Now | |
element14
from US$0.12
|
2,626
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
437
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold type |
High reliability |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
Power Dissipation (PD)[mW] | 1000 |
Zener Voltage VZ (Min.)[V] | 14.7 |
Zener Voltage VZ (Max.)[V] | 16.5 |
IZ @ VZ [mA] | 20 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
PDZVTF15B Data Sheet |
Characteristics Data |
---|
PDZVTF15B ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Zener Diode, 15V, 1W, Sod-128 | Newark Electronics |
ZENER DIODE, 15V, 1W, SOD-128 | element14 |
Zener Diodes 14.7-16.5V 20mA SOD-128 | Future Electronics |
Diode Zener Single 15V 1000mW 2-Pin SOD-128 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a PDZVTFTR15B?
Additional datasheets, footprints and schematics for PDZVTFTR15B are listed on our Part Details page. You can also find images and similar parts to PDZVTFTR15B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDZVTFTR15B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDZVTFTR15B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDZVTFTR15B fall under?
The PDZVTFTR15B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PDZVTFTR15B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDZVTFTR15B you can contact the distributor directly for product support, shipping queries etc.
Is the PDZVTFTR15B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for PDZVTFTR15B have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for PDZVTFTR15B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDZVTFTR15B often in real-time on the comparison pages.
What if I can't find stock of PDZVTFTR15B?
You can fill out our help required form which you can use to request a quote for PDZVTFTR15B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.