PDY10R000A Resistors by Alpha Electronics Manufacturing

RES 10R 0.05% 8W RADIAL METAL FOIL

Status: Unknown
Series: PD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.68

Distributor Stock
Logo for RS
RS
from US$30.09
41
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.68
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$33.11
-
Buy Now
Logo for Farnell
Farnell
from US$20.82
-
Buy Now

Specifications

Resistance 10ohm
Product Range PD Series
Power Rating 8W
Resistance Tolerance ± 0.05%
Resistor Case Style Radial Leaded
Voltage Rating 250V
Resistor Element Material Metal Foil
Temperature Coefficient ± 2.5ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Resistor, Metal Foil, 10R, 0.05%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PDY10R000A?

Additional datasheets, footprints and schematics for PDY10R000A are listed on our Part Details page. You can also find images and similar parts to PDY10R000A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PDY10R000A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDY10R000A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PDY10R000A fall under?

The PDY10R000A is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PDY10R000A when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PDY10R000A you can contact the distributor directly for product support, shipping queries etc.

Is the PDY10R000A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PDY10R000A have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for PDY10R000A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PDY10R000A often in real-time on the comparison pages.

What if I can't find stock of PDY10R000A?

You can fill out our help required form which you can use to request a quote for PDY10R000A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay