Status: | Unknown |
---|---|
Series: | PD Series |
RoHS: | Unknown |
Resistance | 1ohm |
---|---|
Product Range | PD Series |
Power Rating | 8W |
Resistance Tolerance | ± 0.5% |
Resistor Case Style | Radial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 5ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistor Ultra Precision Power 1Ohm 0.5% 8W ±5ppm/°C 2-Pin TO-220 | Avnet America |
Where can I find additional details, specifications and documents for a PDX1R0000D?
Additional datasheets, footprints and schematics for PDX1R0000D are listed on our Part Details page. You can also find images and similar parts to PDX1R0000D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDX1R0000D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDX1R0000D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDX1R0000D fall under?
The PDX1R0000D is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PDX1R0000D when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDX1R0000D you can contact the distributor directly for product support, shipping queries etc.
Is the PDX1R0000D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDX1R0000D have stock available?
Authorised distributors including RS and Avnet America have stock available or on a lead time for PDX1R0000D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDX1R0000D often in real-time on the comparison pages.
What if I can't find stock of PDX1R0000D?
You can fill out our help required form which you can use to request a quote for PDX1R0000D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.