Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 14Outlets |
---|---|
Supply Voltage VAC | 120V |
Current Rating | 20A |
Length - Metric | 578mm |
External Width - Metric | 610mm |
Cable Length - Metric | 4.57m |
Length - Imperial | 22.8" |
External Width - Imperial | 24" |
RoHS Compliant | NA |
Power Strip, Basic,14 Outlets, Rack Mnt,15ft. Cord, Pwr-Rtg 2400W, Vol-Rtg 120VAC | Tripp Lite PDU1420T | RS Americas |
Suppressor | Newark Electronics |
PDU BASIC 120V 20A 5-15/20R 14 OUTLET L5-20P VERTICAL 0URM | Avnet America |
Where can I find additional details, specifications and documents for a PDU1420T?
Additional datasheets, footprints and schematics for PDU1420T are listed on our Part Details page. You can also find images and similar parts to PDU1420T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDU1420T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDU1420T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDU1420T fall under?
The PDU1420T is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Power Distribution Strips.
Can I view similar or alternative parts?
You can view similar parts to PDU1420T when available in the Power Distribution Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDU1420T you can contact the distributor directly for product support, shipping queries etc.
Is the PDU1420T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDU1420T have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for PDU1420T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDU1420T often in real-time on the comparison pages.
What if I can't find stock of PDU1420T?
You can fill out our help required form which you can use to request a quote for PDU1420T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.