Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 14Outlets |
---|---|
Supply Voltage VAC | 120V |
Current Rating | 15A |
Length - Metric | 578mm |
External Width - Metric | 610mm |
Cable Length - Metric | 4.57m |
Length - Imperial | 22.8" |
Cable Length | 15ft |
RoHS Compliant | NA |
Power Strip, Basic,14 Outlets, Rack Mnt,15ft. Cord, Pwr-Rtg 1800W, Vol-Rtg 120VAC | Tripp Lite PDU1415 | RS Americas |
Power Outlet, 14Way, 24In | Newark Electronics |
Power Distribution Unit | Avnet America |
Where can I find additional details, specifications and documents for a PDU1415?
Additional datasheets, footprints and schematics for PDU1415 are listed on our Part Details page. You can also find images and similar parts to PDU1415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDU1415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDU1415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDU1415 fall under?
The PDU1415 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Power Distribution Strips.
Can I view similar or alternative parts?
You can view similar parts to PDU1415 when available in the Power Distribution Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDU1415 you can contact the distributor directly for product support, shipping queries etc.
Is the PDU1415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDU1415 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for PDU1415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDU1415 often in real-time on the comparison pages.
What if I can't find stock of PDU1415?
You can fill out our help required form which you can use to request a quote for PDU1415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.