Status: | Unknown |
---|---|
Series: | PDS10 Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.86
|
13,945
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.38
|
35,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.37
|
35,000
in stock
|
Buy Now |
![]() |
element14
from US$0.55
|
8,975
in stock
|
Buy Now |
![]() |
Farnell
from US$0.57
|
8,975
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.38
|
5,000
in stock
|
Buy Now |
![]() |
Avnet Silica
-
|
25,000
in stock
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Single |
Diode Case Style | PowerDI 5 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 510mV |
Forward Surge Current Ifsm Max | 275A |
Operating Temperature Max | 180°C |
Product Range | PDS10 Series |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Current Ifsm | 275A |
Diode Type | Schottky |
Junction Temperature Tj Max | 180°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +180°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
Schottky Rectifier Pdi5 T&r 5K Rohs Compliant: Yes |Diodes Inc. PDS1040-13 | Newark Electronics |
Diode Schottky 40V 10A 3-Pin(2+Tab) PowerDI 5 T/R | Avnet America |
Diode Schottky 40V 10A 3Pin PowerDI 5 | RS |
PDS1040 Series 40 V 10 A Surface Mount Schottky Barrier Rectifier - PowerDI-5 | Future Electronics |
Where can I find additional details, specifications and documents for a PDS1040-13?
Additional datasheets, footprints and schematics for PDS1040-13 are listed on our Part Details page. You can also find images and similar parts to PDS1040-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDS1040-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDS1040-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDS1040-13 fall under?
The PDS1040-13 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to PDS1040-13 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDS1040-13 you can contact the distributor directly for product support, shipping queries etc.
Is the PDS1040-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDS1040-13 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, element14 and Farnell have stock available or on a lead time for PDS1040-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDS1040-13 often in real-time on the comparison pages.
What if I can't find stock of PDS1040-13?
You can fill out our help required form which you can use to request a quote for PDS1040-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.