Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$68.59
Distributor | Stock | ||
---|---|---|---|
Sager
from US$68.59
|
-
|
Buy Now |
Dimensions LxWxH (in) | 3.58 x 2.8 x 2.22 |
---|---|
Dimensions LxWxH (mm) | 91 x 71 x 56.5 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | DIN Rail |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 56 |
Operating Temp MAX (With Derating, °C) | 71 |
Operating Temp MIN (°C) | -40 |
Operating Temp MIN (With Derating, °C) | -40 |
Output Current (A) | 7 |
Output Voltage (Vdc) | 5 |
Package Type | Encapsulated |
Power (W) | 35 |
Safety Approvals | CE, TUV, UL/cUL |
Series Power (W) | 60 |
DIN Rail Power Supplies ac-dc, 35 W, 5 Vdc, single output, DIN rail | Sager |
Where can I find additional details, specifications and documents for a PDRC-60-5?
Additional datasheets, footprints and schematics for PDRC-60-5 are listed on our Part Details page. You can also find images and similar parts to PDRC-60-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDRC-60-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDRC-60-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDRC-60-5 fall under?
The PDRC-60-5 is listed under power > ac-dc-power-supplies > din-rail > pdrc-60-series > pdrc-60-5.
Can I view similar or alternative parts?
You can view similar parts to PDRC-60-5 when available in the pdrc-60-5 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDRC-60-5 you can contact the distributor directly for product support, shipping queries etc.
Is the PDRC-60-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDRC-60-5 have stock available?
Authorised distributors including Sager have stock available or on a lead time for PDRC-60-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDRC-60-5 often in real-time on the comparison pages.
What if I can't find stock of PDRC-60-5?
You can fill out our help required form which you can use to request a quote for PDRC-60-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.