Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$185.86
Distributor | Stock | ||
---|---|---|---|
Sager
from US$185.86
|
-
|
Buy Now |
Dimensions LxWxH (in) | 4.59 x 3.29 x 4.9 |
---|---|
Dimensions LxWxH (mm) | 116.6 x 83.5 x 124.5 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | DIN Rail |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 56 |
Operating Temp MAX (With Derating, °C) | 71 |
Operating Temp MIN (°C) | -30 |
Operating Temp MIN (With Derating, °C) | -30 |
Output Current (A) | 6.25 |
Output Voltage (Vdc) | 48 |
Package Type | Encapsulated |
Power (W) | 300 |
Safety Approvals | CE, TUV, UL/cUL |
Series Power (W) | 300 |
DIN Rail Power Supplies ac-dc, 300 W, 48 Vdc, single output, screw terminal, DIN rail | Sager |
Where can I find additional details, specifications and documents for a PDRB-300-48A?
Additional datasheets, footprints and schematics for PDRB-300-48A are listed on our Part Details page. You can also find images and similar parts to PDRB-300-48A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDRB-300-48A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDRB-300-48A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDRB-300-48A fall under?
The PDRB-300-48A is listed under power > ac-dc-power-supplies > din-rail > pdrb-300-series > pdrb-300-48a.
Can I view similar or alternative parts?
You can view similar parts to PDRB-300-48A when available in the pdrb-300-48a range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDRB-300-48A you can contact the distributor directly for product support, shipping queries etc.
Is the PDRB-300-48A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDRB-300-48A have stock available?
Authorised distributors including Sager have stock available or on a lead time for PDRB-300-48A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDRB-300-48A often in real-time on the comparison pages.
What if I can't find stock of PDRB-300-48A?
You can fill out our help required form which you can use to request a quote for PDRB-300-48A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.