Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 3.6 x 0.89 x 4.49 |
---|---|
Dimensions LxWxH (mm) | 90 x 22.5 x 114 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | DIN Rail |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 61 |
Operating Temp MAX (With Derating, °C) | 71 |
Operating Temp MIN (°C) | -20 |
Operating Temp MIN (With Derating, °C) | -20 |
Output Current (A) | 1.5 |
Output Voltage (Vdc) | 12 |
Package Type | Encapsulated |
Power (W) | 18 |
Safety Approvals | CE, TUV, UL/cUL |
Series Power (W) | 18 |
DIN Rail Power Supplies ac-dc, 18 W, 12 Vdc, single output, spring terminal, DIN rail | Sager |
Where can I find additional details, specifications and documents for a PDRB-18-12?
Additional datasheets, footprints and schematics for PDRB-18-12 are listed on our Part Details page. You can also find images and similar parts to PDRB-18-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDRB-18-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDRB-18-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDRB-18-12 fall under?
The PDRB-18-12 is listed under power > ac-dc-power-supplies > din-rail > pdrb-18-series > pdrb-18-12.
Can I view similar or alternative parts?
You can view similar parts to PDRB-18-12 when available in the pdrb-18-12 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDRB-18-12 you can contact the distributor directly for product support, shipping queries etc.
Is the PDRB-18-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDRB-18-12 have stock available?
Authorised distributors including Rapid Electronics and Sager have stock available or on a lead time for PDRB-18-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDRB-18-12 often in real-time on the comparison pages.
What if I can't find stock of PDRB-18-12?
You can fill out our help required form which you can use to request a quote for PDRB-18-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.