Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Printable |
---|---|
Marker Dimensions | 6.35mm x 25.4mm |
Marker Material | Paper |
Marker Colour | White |
Accessory Type | Label |
Height | 6.4mm |
RoHS Compliant | Yes |
Dot-Matrix Label, 0.90" x 0.25", Destructible Paper, White | Panduit PDL-92 | RS Americas |
DOT-MATRIX LABEL, 6.35MM X 25.4MM, PAPER | Farnell |
Label, Self Adhesive, 25.4X6.35Mm 5000Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a PDL-92?
Additional datasheets, footprints and schematics for PDL-92 are listed on our Part Details page. You can also find images and similar parts to PDL-92 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDL-92 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDL-92 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDL-92 fall under?
The PDL-92 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PDL-92 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDL-92 you can contact the distributor directly for product support, shipping queries etc.
Is the PDL-92 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PDL-92 have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for PDL-92.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDL-92 often in real-time on the comparison pages.
What if I can't find stock of PDL-92?
You can fill out our help required form which you can use to request a quote for PDL-92 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.