Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Marker Type | Printable |
---|---|
Marker Dimensions | 12.7mm x 25.4mm |
Marker Material | Paper |
Marker Colour | White |
Accessory Type | Label |
Height | 12.7mm |
RoHS Compliant | Yes |
Wire Labels & Markers PAPER LABEL 1.0 X .5 | Sager |
Where can I find additional details, specifications and documents for a PDL-65?
Additional datasheets, footprints and schematics for PDL-65 are listed on our Part Details page. You can also find images and similar parts to PDL-65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDL-65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDL-65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDL-65 fall under?
The PDL-65 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PDL-65 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDL-65 you can contact the distributor directly for product support, shipping queries etc.
Is the PDL-65 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PDL-65 have stock available?
Authorised distributors including Sager have stock available or on a lead time for PDL-65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDL-65 often in real-time on the comparison pages.
What if I can't find stock of PDL-65?
You can fill out our help required form which you can use to request a quote for PDL-65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.