Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 25.4mm x 38.1mm |
Marker Material | PVF (Polyvinyl Fluoride) |
Marker Colour | White |
Accessory Type | Label |
RoHS Compliant | Yes |
Self Laminating Cable Id Markers | Newark Electronics |
Where can I find additional details, specifications and documents for a PDL-54?
Additional datasheets, footprints and schematics for PDL-54 are listed on our Part Details page. You can also find images and similar parts to PDL-54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDL-54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDL-54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDL-54 fall under?
The PDL-54 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PDL-54 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDL-54 you can contact the distributor directly for product support, shipping queries etc.
Is the PDL-54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PDL-54 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PDL-54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDL-54 often in real-time on the comparison pages.
What if I can't find stock of PDL-54?
You can fill out our help required form which you can use to request a quote for PDL-54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.