Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 50.8mm x 57.15mm |
Marker Material | Vinyl |
Marker Colour | White |
Accessory Type | Label |
Height | 61.9mm |
RoHS Compliant | No |
Dot-Matrix Self-Laminating Label, 2.00" x 2.44", Vinyl, White | Panduit PDL-5 | RS Americas |
Self Laminating Cable Id Markers | Newark Electronics |
Wire Labels & Markers Dot Matrix Self-Lam Label Vinyl 2.00 | Sager |
Where can I find additional details, specifications and documents for a PDL-5?
Additional datasheets, footprints and schematics for PDL-5 are listed on our Part Details page. You can also find images and similar parts to PDL-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDL-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDL-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDL-5 fall under?
The PDL-5 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PDL-5 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDL-5 you can contact the distributor directly for product support, shipping queries etc.
Is the PDL-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDL-5 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Sager have stock available or on a lead time for PDL-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDL-5 often in real-time on the comparison pages.
What if I can't find stock of PDL-5?
You can fill out our help required form which you can use to request a quote for PDL-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.