Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$340.64
|
6
in stock
|
Buy Now | |
RS Americas
from US$0.36
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$248.50
|
6
in stock
|
Buy Now | |
element14
from US$315.74
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Carlton-Bates
from US$0.33
|
-
|
Buy Now | |
Sager
from US$0.24
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Legend | - |
Marker Dimensions | 25.4mm x 57.15mm |
Marker Material | Vinyl |
Legend Colour | - |
Marker Colour | White |
Product Range | - |
Accessory Type | Label |
Height | 61.9mm |
Dot-MatriX Self-Laminating Label, 1.00" X 2.44", Vinyl, White | Panduit PDL-4 | RS Americas |
Dot-Matrix Label, 25.4 X 57.15Mm, Vinyl Rohs Compliant: Yes |Panduit PDL-4 | Newark Electronics |
DOT-MATRIX LABEL, 25.4 X 57.15MM, VINYL | element14 |
BULK IDENTIFICATION PRODUCT | Avnet America |
Self-Laminating Label, 1.00x0.75 in. Print Area, 1.000 in. W x 2.440 in. L Label, White, 8 Labels/Row | Carlton-Bates |
Wire Labels & Markers Dot Matrix Self-Lam Label Vinyl 1.00 | Sager |
Where can I find additional details, specifications and documents for a PDL-4?
Additional datasheets, footprints and schematics for PDL-4 are listed on our Part Details page. You can also find images and similar parts to PDL-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDL-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDL-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDL-4 fall under?
The PDL-4 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PDL-4 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDL-4 you can contact the distributor directly for product support, shipping queries etc.
Is the PDL-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDL-4 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PDL-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDL-4 often in real-time on the comparison pages.
What if I can't find stock of PDL-4?
You can fill out our help required form which you can use to request a quote for PDL-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.