Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Printable |
---|---|
Marker Dimensions | 5.08mm x 15.24mm |
Marker Material | PET (Polyester) |
Marker Colour | White |
Accessory Type | Label |
RoHS Compliant | Yes |
Label, Printable, 15.24X5.08Mm, White, Pk5000 | Newark Electronics |
BULK IDENTIFICATION PRODUCT | Avnet America |
Dot-Matrix Label, 0.65" x 0.20", Polyester, White | Panduit PDL-36 | RS Americas |
Label, Component, Dot-Matrix Printer, Polyester | Carlton-Bates |
Wire Labels & Markers Dot Matrix Comp Lbl Poly .65 | Sager |
DOT-MATRIX LABEL, 5.08MM X 15.24MM, PET | Farnell |
Where can I find additional details, specifications and documents for a PDL-36?
Additional datasheets, footprints and schematics for PDL-36 are listed on our Part Details page. You can also find images and similar parts to PDL-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDL-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDL-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDL-36 fall under?
The PDL-36 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PDL-36 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDL-36 you can contact the distributor directly for product support, shipping queries etc.
Is the PDL-36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PDL-36 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for PDL-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDL-36 often in real-time on the comparison pages.
What if I can't find stock of PDL-36?
You can fill out our help required form which you can use to request a quote for PDL-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.