Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 25.4mm x 38.1mm |
Marker Material | Vinyl |
Marker Colour | White |
Accessory Type | Label |
Height | 44.5mm |
RoHS Compliant | No |
Wire Labels & Markers Dot Matrix Self-Lam Lbl Vinyl .75 | Sager |
Where can I find additional details, specifications and documents for a PDL-245?
Additional datasheets, footprints and schematics for PDL-245 are listed on our Part Details page. You can also find images and similar parts to PDL-245 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PDL-245 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PDL-245 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PDL-245 fall under?
The PDL-245 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PDL-245 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PDL-245 you can contact the distributor directly for product support, shipping queries etc.
Is the PDL-245 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PDL-245 have stock available?
Authorised distributors including Sager have stock available or on a lead time for PDL-245.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PDL-245 often in real-time on the comparison pages.
What if I can't find stock of PDL-245?
You can fill out our help required form which you can use to request a quote for PDL-245 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.