Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
39,820
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
9,291
in stock
|
Buy Now | |
WireMasters
from US$0.13
|
8,208
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
554
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
554
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
554
in stock
|
Buy Now | |
Electro Enterprises
from US$0.11
|
141
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now |
Boot Configuration | End Cap |
---|---|
I.D. Supplied - Imperial | 0.25" |
I.D. Supplied - Metric | 6.35mm |
Shrink Tubing / Boot Colour | Black |
Total Length - Imperial | 1.12" |
Total Length - Metric | 28.4mm |
Cap | WireMasters |
Pd-Cap-1/4-0 Rohs Compliant: Yes |Raychem Te Connectivity PD-CAP-1/4-0 | Newark Electronics |
Heat Shrink Cable Boots&End Caps PD-CAP-1/4-0 | Rapid Electronics |
Heatshrink Cap PD-CAP-1/4-0 | RS |
Cable Accessories Heat Shrinkable Tubing | Avnet America |
HEAT SHRINK BOOT, STRAIGHT, 6.35MM, BLK | element14 |
Where can I find additional details, specifications and documents for a PD-CAP-1/4-0?
Additional datasheets, footprints and schematics for PD-CAP-1/4-0 are listed on our Part Details page. You can also find images and similar parts to PD-CAP-1/4-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD-CAP-1/4-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD-CAP-1/4-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD-CAP-1/4-0 fall under?
The PD-CAP-1/4-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PD-CAP-1/4-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD-CAP-1/4-0 you can contact the distributor directly for product support, shipping queries etc.
Is the PD-CAP-1/4-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD-CAP-1/4-0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, WireMasters, Newark Electronics and Rapid Electronics have stock available or on a lead time for PD-CAP-1/4-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD-CAP-1/4-0 often in real-time on the comparison pages.
What if I can't find stock of PD-CAP-1/4-0?
You can fill out our help required form which you can use to request a quote for PD-CAP-1/4-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.