Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Type | Bipolar |
---|---|
Torque Max | 0.49N-m |
Current Rating | 1A |
No. of Phases | Two Phase |
Resistance | - |
Inductance | - |
Inertia | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 42mm |
External Length / Height | 49.5mm |
External Width | 42mm |
Height | 49.5mm |
Holding Torque | 0.5N-m |
Steps per Revolution @ Output | 200 |
Supply Voltage Max | 28VDC |
Supply Voltage Min | 7VDC |
PANDRIVE STEPPER MOTOR 42mm 0,50Nm | element14 |
STEPPER MOTOR, PANDRIV, 42MM, 0.50NM | Farnell |
Where can I find additional details, specifications and documents for a PD3-110-42-485?
Additional datasheets, footprints and schematics for PD3-110-42-485 are listed on our Part Details page. You can also find images and similar parts to PD3-110-42-485 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD3-110-42-485 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD3-110-42-485 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD3-110-42-485 fall under?
The PD3-110-42-485 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to PD3-110-42-485 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD3-110-42-485 you can contact the distributor directly for product support, shipping queries etc.
Is the PD3-110-42-485 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD3-110-42-485 have stock available?
Authorised distributors including element14, Farnell and Analog Devices have stock available or on a lead time for PD3-110-42-485.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD3-110-42-485 often in real-time on the comparison pages.
What if I can't find stock of PD3-110-42-485?
You can fill out our help required form which you can use to request a quote for PD3-110-42-485 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.