Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Jack |
---|---|
Current Rating (A) | 7.5 |
Dimensions LxWxH (in) | 0.69 x 0.63 x 0.57 |
Dimensions LxWxH (mm) | 17.4 x 16 x 14.4 |
Height (in) | 0.57 |
Height (mm) | 14.4 |
Internal Switch(es) | 0 |
Length (in) | 0.69 |
Length (mm) | 17.4 |
Mounting Style | Through Hole |
Number of Conductors | 3 |
Orientation | Horizontal |
Shielding | Yes |
Voltage Rating (Vdc) | 20 |
Width (in) | 0.63 |
Width (mm) | 16 |
Where can I find additional details, specifications and documents for a PD-30S?
Additional datasheets, footprints and schematics for PD-30S are listed on our Part Details page. You can also find images and similar parts to PD-30S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD-30S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD-30S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD-30S fall under?
The PD-30S is listed under interconnect > connectors > dc-power-connectors > din > pd-30s.
Can I view similar or alternative parts?
You can view similar parts to PD-30S when available in the pd-30s range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD-30S you can contact the distributor directly for product support, shipping queries etc.
Is the PD-30S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD-30S have stock available?
Authorised distributors including CUI Devices, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for PD-30S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD-30S often in real-time on the comparison pages.
What if I can't find stock of PD-30S?
You can fill out our help required form which you can use to request a quote for PD-30S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.