Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$212.64
Distributor | Stock | ||
---|---|---|---|
element14
from US$212.64
|
-
|
Buy Now |
Jacket Colour | Grey |
---|---|
No. of Pairs | 3 Pair |
Wire Gauge | - |
Conductor Area CSA | 0.34mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 7 x 0.25mm |
Voltage Rating | - |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 8.1mm |
Product Range | - |
Approval Bodies | UL |
Cable UL Style Number | UL2919 |
Complex Cable Make-Up | 3 x 7/0.25 |
Conductor Make-up | 7 / 0.25mm |
Core - Core Capacitance | 98pF/m |
Core-Screen Capacitance | 180pF/m |
Drain Wire Type | Integral |
Impedance | 62ohm |
No. of Cores | 6Core |
Outer Diameter | 8.1mm |
Screen Type Primary | Aluminised Polyester Tape |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
CABLE, SCRN, 3PAIR, 7/0.25MM, 100M | element14 |
Where can I find additional details, specifications and documents for a PD3003?
Additional datasheets, footprints and schematics for PD3003 are listed on our Part Details page. You can also find images and similar parts to PD3003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD3003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD3003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD3003 fall under?
The PD3003 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PD3003 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD3003 you can contact the distributor directly for product support, shipping queries etc.
Is the PD3003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD3003 have stock available?
Authorised distributors including element14 have stock available or on a lead time for PD3003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD3003 often in real-time on the comparison pages.
What if I can't find stock of PD3003?
You can fill out our help required form which you can use to request a quote for PD3003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.