Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.336mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.25mm |
Voltage Rating | - |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 4.6mm |
Product Range | - |
Approval Bodies | UL |
Cable UL Style Number | UL2092 |
Complex Cable Make-Up | 1 x 7/0.25 |
Conductor Make-up | 7 / 30AWG |
Core - Core Capacitance | 79pF/m |
Core-Screen Capacitance | 164pF/m |
Drain Wire Type | Integral |
Impedance | 85ohm |
No. of Cores | 2Core |
Outer Diameter | 4.6mm |
Screen Type Primary | Aluminised Polyester Tape |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Wire Size | 22AWG |
CABLE, 22AWG, SCRN, 1PAIR, PER M | element14 |
CABLE, 22AWG, SCRN, 1PAIR, PER M | Farnell |
Where can I find additional details, specifications and documents for a PD3001 PER M?
Additional datasheets, footprints and schematics for PD3001 PER M are listed on our Part Details page. You can also find images and similar parts to PD3001 PER M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD3001 PER M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD3001 PER M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD3001 PER M fall under?
The PD3001 PER M is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PD3001 PER M when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD3001 PER M you can contact the distributor directly for product support, shipping queries etc.
Is the PD3001 PER M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD3001 PER M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PD3001 PER M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD3001 PER M often in real-time on the comparison pages.
What if I can't find stock of PD3001 PER M?
You can fill out our help required form which you can use to request a quote for PD3001 PER M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.