Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$111.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$111.74
|
No stock
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.336mm² |
Reel Length (Imperial) | 1640ft |
Reel Length (Metric) | 500m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.255mm |
Voltage Rating | - |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 4.6mm |
Product Range | - |
Approval Bodies | UL |
Cable UL Style Number | UL2092 |
Complex Cable Make-Up | 1 x 7/0.25 |
Conductor Make-up | 7 / 30AWG |
Core - Core Capacitance | 79pF/m |
Core-Screen Capacitance | 164pF/m |
Drain Wire Type | Integral |
Impedance | 85ohm |
No. of Cores | 2Core |
Outer Diameter | 4.6mm |
Screen Type Primary | Aluminised Polyester Tape |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Wire Size | 22AWG |
CABLE, 22AWG, SCRN, 1PAIR, 500M | Farnell |
Where can I find additional details, specifications and documents for a PD3001 500M?
Additional datasheets, footprints and schematics for PD3001 500M are listed on our Part Details page. You can also find images and similar parts to PD3001 500M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD3001 500M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD3001 500M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD3001 500M fall under?
The PD3001 500M is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PD3001 500M when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD3001 500M you can contact the distributor directly for product support, shipping queries etc.
Is the PD3001 500M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD3001 500M have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PD3001 500M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD3001 500M often in real-time on the comparison pages.
What if I can't find stock of PD3001 500M?
You can fill out our help required form which you can use to request a quote for PD3001 500M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.