Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$143.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$143.54
|
No stock
|
Buy Now |
Coil Type | - |
---|---|
Torque Max | 0.5N-m |
Current Rating | 1.8A |
No. of Phases | Two Phase |
Resistance | - |
Inductance | - |
Inertia | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Height | 42.3mm |
Supply Voltage Max | 24V |
Supply Voltage Min | 12V |
MOTOR, PLUG & DRIVE, 42MM, 0.5NM | Farnell |
Where can I find additional details, specifications and documents for a PD2-O4118L1804?
Additional datasheets, footprints and schematics for PD2-O4118L1804 are listed on our Part Details page. You can also find images and similar parts to PD2-O4118L1804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD2-O4118L1804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD2-O4118L1804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD2-O4118L1804 fall under?
The PD2-O4118L1804 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to PD2-O4118L1804 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD2-O4118L1804 you can contact the distributor directly for product support, shipping queries etc.
Is the PD2-O4118L1804 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD2-O4118L1804 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PD2-O4118L1804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD2-O4118L1804 often in real-time on the comparison pages.
What if I can't find stock of PD2-O4118L1804?
You can fill out our help required form which you can use to request a quote for PD2-O4118L1804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.