Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Pairs | 4 Pair |
Wire Gauge | - |
Conductor Area CSA | 0.22mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.203mm |
Voltage Rating | - |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 6.73mm |
Product Range | - |
Complex Cable Make-Up | 8 x 7/0.203 |
Conductor Make-up | 7 / 0.203mm |
Core - Core Capacitance | 98pF/m |
Core-Screen Capacitance | 164pF/m |
Drain Wire Type | Integral |
Impedance | 77ohm |
No. of Cores | 8Core |
Outer Diameter | 6.73mm |
Screen Type Primary | Aluminised Polyester Tape |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
CABLE, SCRN, 7/0.203MM, 4PAIR, PER M | element14 |
CABLE, SCRN, 4PAIR, 7/0.203MM, 100M | Farnell |
Where can I find additional details, specifications and documents for a PD1004?
Additional datasheets, footprints and schematics for PD1004 are listed on our Part Details page. You can also find images and similar parts to PD1004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PD1004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PD1004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PD1004 fall under?
The PD1004 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to PD1004 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PD1004 you can contact the distributor directly for product support, shipping queries etc.
Is the PD1004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PD1004 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PD1004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PD1004 often in real-time on the comparison pages.
What if I can't find stock of PD1004?
You can fill out our help required form which you can use to request a quote for PD1004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.