Status: | Unknown |
---|---|
Series: | PC Series |
RoHS: | Unknown |
No distributors results available
Resistance | 5ohm |
---|---|
Product Range | PC Series |
Power Rating | 10W |
Resistance Tolerance | ± 0.1% |
Resistor Terminals | Axial Leaded |
Voltage Rating | 750V |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 2.5ppm/°C |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a PCY5R000B?
Additional datasheets, footprints and schematics for PCY5R000B are listed on our Part Details page. You can also find images and similar parts to PCY5R000B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCY5R000B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCY5R000B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCY5R000B fall under?
The PCY5R000B is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PCY5R000B when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCY5R000B you can contact the distributor directly for product support, shipping queries etc.
Is the PCY5R000B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCY5R000B have stock available?
There is no stock from authorised distributors for PCY5R000B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCY5R000B often in real-time on the comparison pages.
What if I can't find stock of PCY5R000B?
You can fill out our help required form which you can use to request a quote for PCY5R000B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.