PCY100R00B Resistors by Alpha Electronics Manufacturing

RES METAL FOIL 100R 0.1% 750V AXIAL

Status: Unknown
Series: PC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.74

Distributor Stock
Logo for RS
RS
from US$88.74
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$82.97
-
Buy Now
Logo for Avnet America
Avnet America
from US$63.96
-
Buy Now
Logo for Farnell
Farnell
from US$35.74
-
Buy Now

Specifications

Resistance 100ohm
Product Range PC Series
Power Rating 10W
Resistance Tolerance ± 0.1%
Resistor Terminals Axial Leaded
Voltage Rating 750V
Resistor Element Material Metal Foil
Temperature Coefficient ± 2.5ppm/°C
SVHC No SVHC (17-Dec-2015)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PCY100R00B?

Additional datasheets, footprints and schematics for PCY100R00B are listed on our Part Details page. You can also find images and similar parts to PCY100R00B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PCY100R00B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCY100R00B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PCY100R00B fall under?

The PCY100R00B is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PCY100R00B when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PCY100R00B you can contact the distributor directly for product support, shipping queries etc.

Is the PCY100R00B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PCY100R00B have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for PCY100R00B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PCY100R00B often in real-time on the comparison pages.

What if I can't find stock of PCY100R00B?

You can fill out our help required form which you can use to request a quote for PCY100R00B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay