Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Pre Printed |
---|---|
Legend | 220 Volts |
Marker Dimensions | 28.702mm x 114.3mm |
Marker Material | Vinyl |
Legend Colour | Black |
Marker Colour | Orange |
Accessory Type | Marker Card |
External Height | 1.13" |
RoHS Compliant | Yes |
Voltage Marker, Legend: 220 Volts, 1.13 in. H x 4.50 in. L Marker, Black on Orange Background | Carlton-Bates |
VOLTAGE MARKER, 28.702 X 114.3MM, VINYL | Farnell |
Where can I find additional details, specifications and documents for a PCV-220BY?
Additional datasheets, footprints and schematics for PCV-220BY are listed on our Part Details page. You can also find images and similar parts to PCV-220BY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCV-220BY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCV-220BY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCV-220BY fall under?
The PCV-220BY is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PCV-220BY when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCV-220BY you can contact the distributor directly for product support, shipping queries etc.
Is the PCV-220BY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCV-220BY have stock available?
Authorised distributors including Carlton-Bates and Farnell have stock available or on a lead time for PCV-220BY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCV-220BY often in real-time on the comparison pages.
What if I can't find stock of PCV-220BY?
You can fill out our help required form which you can use to request a quote for PCV-220BY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.