Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$21.01
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$21.01
|
4
in stock
|
Buy Now |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 119mm |
External Width - Metric | 79mm |
External Depth - Metric | 55.9mm |
IP Rating | IP66, IP67 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PCT 081206?
Additional datasheets, footprints and schematics for PCT 081206 are listed on our Part Details page. You can also find images and similar parts to PCT 081206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCT 081206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCT 081206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCT 081206 fall under?
The PCT 081206 is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to PCT 081206 when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCT 081206 you can contact the distributor directly for product support, shipping queries etc.
Is the PCT 081206 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCT 081206 have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for PCT 081206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCT 081206 often in real-time on the comparison pages.
What if I can't find stock of PCT 081206?
You can fill out our help required form which you can use to request a quote for PCT 081206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.