Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$25.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$25.35
|
No stock
|
Buy Now |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 99mm |
External Width - Metric | 66mm |
External Depth - Metric | 40.64mm |
IP Rating | IP66, IP67 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PCT 071004?
Additional datasheets, footprints and schematics for PCT 071004 are listed on our Part Details page. You can also find images and similar parts to PCT 071004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCT 071004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCT 071004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCT 071004 fall under?
The PCT 071004 is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Plastic Enclosures.
Can I view similar or alternative parts?
You can view similar parts to PCT 071004 when available in the Plastic Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCT 071004 you can contact the distributor directly for product support, shipping queries etc.
Is the PCT 071004 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCT 071004 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PCT 071004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCT 071004 often in real-time on the comparison pages.
What if I can't find stock of PCT 071004?
You can fill out our help required form which you can use to request a quote for PCT 071004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.