Status: | Unknown |
---|---|
Series: | Pan-Lug PCSB Series |
RoHS: | Compliant |
Prices starting from US$79.96
Product Range | Pan-Lug PCSB Series |
---|---|
Termination | Screw |
Terminal Type | Wire Tap Splice |
Insulator Colour | Transparent |
RoHS Compliant | Yes |
Terminal, Wire Tap Splice, 600Kcmil, Pvc | Newark Electronics |
Conn Multi-Tap Connector F 4 POS 32.51mm Screw RA Cable Mount | Avnet America |
Multi-Tap connector, double-sided, 4 ports, 600 kcmil - #6 AWG STR. | Panduit PCSB600-4-2Y | RS Americas |
Terminals Multi-Tap Conn Double-Sided Clear Blue PVC | Sager |
Where can I find additional details, specifications and documents for a PCSB600-4-2Y?
Additional datasheets, footprints and schematics for PCSB600-4-2Y are listed on our Part Details page. You can also find images and similar parts to PCSB600-4-2Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCSB600-4-2Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCSB600-4-2Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCSB600-4-2Y fall under?
The PCSB600-4-2Y is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to PCSB600-4-2Y when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCSB600-4-2Y you can contact the distributor directly for product support, shipping queries etc.
Is the PCSB600-4-2Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCSB600-4-2Y have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PCSB600-4-2Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCSB600-4-2Y often in real-time on the comparison pages.
What if I can't find stock of PCSB600-4-2Y?
You can fill out our help required form which you can use to request a quote for PCSB600-4-2Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.