Status: | Unknown |
---|---|
Series: | PCSB Series |
RoHS: | Compliant |
Product Range | PCSB Series |
---|---|
Termination | Screw |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 4AWG |
Terminal Type | Wire Tap Splice |
Insulator Colour | Transparent |
RoHS Compliant | Yes |
Multi-Tap connector, double-sided, 3 ports, #4 - #14 STR, #10 - #14 SOL. | Panduit PCSB4-3-12Y | RS Americas |
Wire Tap Splice, Insltd, Screw, 4Awg | Newark Electronics |
Conn Multi-Tap Connector F 3 POS 12.44mm Screw RA Cable Mount | Avnet America |
Terminals Multi-Tap Conn Double-Sided Clear Blue PVC | Sager |
Where can I find additional details, specifications and documents for a PCSB4-3-12Y?
Additional datasheets, footprints and schematics for PCSB4-3-12Y are listed on our Part Details page. You can also find images and similar parts to PCSB4-3-12Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCSB4-3-12Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCSB4-3-12Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCSB4-3-12Y fall under?
The PCSB4-3-12Y is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to PCSB4-3-12Y when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCSB4-3-12Y you can contact the distributor directly for product support, shipping queries etc.
Is the PCSB4-3-12Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCSB4-3-12Y have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for PCSB4-3-12Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCSB4-3-12Y often in real-time on the comparison pages.
What if I can't find stock of PCSB4-3-12Y?
You can fill out our help required form which you can use to request a quote for PCSB4-3-12Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.