Status: | Unknown |
---|---|
Series: | PCSB Series |
RoHS: | Unknown |
Prices starting from US$13.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.70
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$15.47
|
163
in stock
|
Buy Now | |
element14
from US$16.01
|
163
in stock
|
Buy Now | |
Sager
from US$15.28
|
50
in stock
|
Buy Now | |
Carlton-Bates
from US$13.96
|
43
in stock
|
Buy Now | |
RS Americas
from US$15.70
|
18
in stock
|
Buy Now | |
Avnet America
from US$14.66
|
-
|
Buy Now |
Product Range | PCSB Series |
---|---|
Termination | Screw |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | - |
Terminal Type | Wire Tap Splice |
Insulator Colour | Transparent |
Terminal, Wire Tap Splice, 4Awg, Clear | Newark Electronics |
TERMINAL, WIRE TAP SPLICE, 4AWG, CLEAR | element14 |
Terminals Multi-Tap Conn Single-Sided Clear Blue PVC | Sager |
Multi-Tap Connector, CU/AL, 14 AWG SOL, 4 AWG STR, 600V, Aluminum, 2 Ports, 1 Sided | Carlton-Bates |
Multi-Tap connector single-sided 2 ports #4 - #14 STR. | Panduit PCSB4-2S-12Y | RS Americas |
Conn Multi-Tap Connector F 2 POS 13.46mm Screw RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a PCSB4-2S-12Y?
Additional datasheets, footprints and schematics for PCSB4-2S-12Y are listed on our Part Details page. You can also find images and similar parts to PCSB4-2S-12Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCSB4-2S-12Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCSB4-2S-12Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCSB4-2S-12Y fall under?
The PCSB4-2S-12Y is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to PCSB4-2S-12Y when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCSB4-2S-12Y you can contact the distributor directly for product support, shipping queries etc.
Is the PCSB4-2S-12Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCSB4-2S-12Y have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Carlton-Bates have stock available or on a lead time for PCSB4-2S-12Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCSB4-2S-12Y often in real-time on the comparison pages.
What if I can't find stock of PCSB4-2S-12Y?
You can fill out our help required form which you can use to request a quote for PCSB4-2S-12Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.