Status: | Unknown |
---|---|
Series: | Pan-Lug PCSB-S Series |
RoHS: | Compliant |
Product Range | Pan-Lug PCSB-S Series |
---|---|
Termination | Screw |
Terminal Type | Wire Tap Splice |
Insulator Colour | Transparent |
RoHS Compliant | Yes |
Multi-Tap connector, single-sided, 3 ports, 350 kcmil - #10 STR. | Panduit PCSB350-3S-4Y | RS Americas |
Terminal, Wire Tap Splice, 350Kcmil, Pvc | Newark Electronics |
Terminals Multi-Tap Conn Single-Sided Clear | Sager |
Where can I find additional details, specifications and documents for a PCSB350-3S-4Y?
Additional datasheets, footprints and schematics for PCSB350-3S-4Y are listed on our Part Details page. You can also find images and similar parts to PCSB350-3S-4Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCSB350-3S-4Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCSB350-3S-4Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCSB350-3S-4Y fall under?
The PCSB350-3S-4Y is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to PCSB350-3S-4Y when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCSB350-3S-4Y you can contact the distributor directly for product support, shipping queries etc.
Is the PCSB350-3S-4Y RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCSB350-3S-4Y have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Sager have stock available or on a lead time for PCSB350-3S-4Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCSB350-3S-4Y often in real-time on the comparison pages.
What if I can't find stock of PCSB350-3S-4Y?
You can fill out our help required form which you can use to request a quote for PCSB350-3S-4Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.