Status: | Unknown |
---|---|
Series: | PCSB Series |
RoHS: | Unknown |
Prices starting from US$52.32
Product Range | PCSB Series |
---|---|
Termination | Screw |
Wire Size AWG Min | - |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Terminal Type | Wire Tap Splice |
Insulator Colour | Transparent |
Terminal, Wire Tap Splice, 10Awg, Clear | Newark Electronics |
TERMINAL, WIRE TAP SPLICE, 10AWG, CLEAR | element14 |
Conn Multi-Tap Connector F 2 POS 25.9mm Screw RA Cable Mount | Avnet America |
Multi-Tap connector, double-sided, 2 ports, 350 kcmil - #10 STR, #10 SOL. | Panduit PCSB350-2-4 | RS Americas |
Terminals Multi-Tap Conn Double-Sided Clear Blue PVC | Sager |
Where can I find additional details, specifications and documents for a PCSB350-2-4?
Additional datasheets, footprints and schematics for PCSB350-2-4 are listed on our Part Details page. You can also find images and similar parts to PCSB350-2-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCSB350-2-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCSB350-2-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCSB350-2-4 fall under?
The PCSB350-2-4 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to PCSB350-2-4 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCSB350-2-4 you can contact the distributor directly for product support, shipping queries etc.
Is the PCSB350-2-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCSB350-2-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PCSB350-2-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCSB350-2-4 often in real-time on the comparison pages.
What if I can't find stock of PCSB350-2-4?
You can fill out our help required form which you can use to request a quote for PCSB350-2-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.