Status: | Unknown |
---|---|
Series: | PCSB Series |
RoHS: | Unknown |
Prices starting from US$21.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.64
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$21.72
|
42
in stock
|
Buy Now | |
element14
from US$39.59
|
42
in stock
|
Buy Now | |
Carlton-Bates
from US$36.45
|
9
in stock
|
Buy Now | |
RS Americas
from US$41.08
|
6
in stock
|
Buy Now | |
Avnet America
from US$34.83
|
-
|
Buy Now | |
Sager
from US$36.30
|
-
|
Buy Now |
Product Range | PCSB Series |
---|---|
Termination | Screw |
Wire Size AWG Min | - |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Terminal Type | Wire Tap Splice |
Insulator Colour | Transparent |
Terminal, Wire Tap Splice, 10Awg, Clear | Newark Electronics |
TERMINAL, WIRE TAP SPLICE, 10AWG, CLEAR | element14 |
Multi-Tap Connector, CU/AL, 6 AWG SOL, 250 MCM, 600V, Aluminum, 2 Ports, 2 Sided | Carlton-Bates |
Multi-Tap connector double-sided 2 ports 250 kcmil - #6 STR. | Panduit PCSB250-2-6Y | RS Americas |
Conn Multi-Tap Connector RCP 2 POS 24.63mm Screw RA Cable Mount | Avnet America |
Terminals Multi-Tap Conn Double-Sided Clear Blue PVC | Sager |
Where can I find additional details, specifications and documents for a PCSB250-2-6Y?
Additional datasheets, footprints and schematics for PCSB250-2-6Y are listed on our Part Details page. You can also find images and similar parts to PCSB250-2-6Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCSB250-2-6Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCSB250-2-6Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCSB250-2-6Y fall under?
The PCSB250-2-6Y is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to PCSB250-2-6Y when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCSB250-2-6Y you can contact the distributor directly for product support, shipping queries etc.
Is the PCSB250-2-6Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCSB250-2-6Y have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and RS Americas have stock available or on a lead time for PCSB250-2-6Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCSB250-2-6Y often in real-time on the comparison pages.
What if I can't find stock of PCSB250-2-6Y?
You can fill out our help required form which you can use to request a quote for PCSB250-2-6Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.