Status: | Unknown |
---|---|
Series: | PCSB-S Series |
RoHS: | Unknown |
Prices starting from US$29.66
Product Range | PCSB-S Series |
---|---|
Termination | Screw |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | - |
Terminal Type | Wire Tap Splice |
Insulator Colour | Transparent |
Multi-Tap Connector, CU/AL, 14 AWG SOL, 2/0 AWG STR, 600V, Aluminum, 3 Ports, 1 Sided | Carlton-Bates |
Multi-Tap connector, single-sided, 3 ports, 2/0 - #14 STR. | Panduit PCSB2/0-3S-6Y | RS Americas |
Terminal, Wire Tap Splice, 00Awg, Clear | Newark Electronics |
Conn Multi-Tap Connector F 3 POS 13.46mm Screw RA Cable Mount | Avnet America |
TERMINAL, WIRE TAP SPLICE, 00AWG, CLEAR | element14 |
Terminals Multi-Tap Conn Single-Sided Clear Blue PVC | Sager |
Where can I find additional details, specifications and documents for a PCSB2/0-3S-6Y?
Additional datasheets, footprints and schematics for PCSB2/0-3S-6Y are listed on our Part Details page. You can also find images and similar parts to PCSB2/0-3S-6Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCSB2/0-3S-6Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCSB2/0-3S-6Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCSB2/0-3S-6Y fall under?
The PCSB2/0-3S-6Y is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to PCSB2/0-3S-6Y when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCSB2/0-3S-6Y you can contact the distributor directly for product support, shipping queries etc.
Is the PCSB2/0-3S-6Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCSB2/0-3S-6Y have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for PCSB2/0-3S-6Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCSB2/0-3S-6Y often in real-time on the comparison pages.
What if I can't find stock of PCSB2/0-3S-6Y?
You can fill out our help required form which you can use to request a quote for PCSB2/0-3S-6Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.