Status: | Unknown |
---|---|
Series: | Pan-Lug PCSB Series |
RoHS: | Compliant |
Product Range | Pan-Lug PCSB Series |
---|---|
Termination | Screw |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 00AWG |
Terminal Type | Wire Tap Splice |
Insulator Colour | Transparent |
RoHS Compliant | Yes |
Terminal, Wire Tap Splice, 2/0Awg, Pvc | Newark Electronics |
Conn Multi-Tap Connector F 3 POS 18.28mm Screw RA Cable Mount | Avnet America |
Multi-Tap connector, double-sided, 3 ports, 2/0 - #14 STR, #10 - #14 SOL. | Panduit PCSB2/0-3-6 | RS Americas |
Terminals Multi-Tap Conn Double-Sided Clear Blue PVC | Sager |
Where can I find additional details, specifications and documents for a PCSB2/0-3-6?
Additional datasheets, footprints and schematics for PCSB2/0-3-6 are listed on our Part Details page. You can also find images and similar parts to PCSB2/0-3-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCSB2/0-3-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCSB2/0-3-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCSB2/0-3-6 fall under?
The PCSB2/0-3-6 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to PCSB2/0-3-6 when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCSB2/0-3-6 you can contact the distributor directly for product support, shipping queries etc.
Is the PCSB2/0-3-6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCSB2/0-3-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for PCSB2/0-3-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCSB2/0-3-6 often in real-time on the comparison pages.
What if I can't find stock of PCSB2/0-3-6?
You can fill out our help required form which you can use to request a quote for PCSB2/0-3-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.