Status: | Unknown |
---|---|
Series: | PCSB Series |
RoHS: | Unknown |
Prices starting from US$30.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.99
|
6
in stock
|
Buy Now | |
RS Americas
from US$32.37
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$31.89
|
6
in stock
|
Buy Now | |
element14
from US$34.36
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$31.65
|
3
in stock
|
Buy Now | |
Avnet America
from US$30.24
|
-
|
Buy Now | |
Sager
from US$31.52
|
-
|
Buy Now |
Product Range | PCSB Series |
---|---|
Termination | Screw |
Wire Size AWG Min | 14AWG |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | - |
Terminal Type | Wire Tap Splice |
Insulator Colour | Transparent |
Multi-Tap connector, double-sided, 2 ports, 2/0 - #14 STR, #10 - #14 SOL. | Panduit PCSB2/0-2-12 | RS Americas |
Terminal, Wire Tap Splice, 00Awg, Clear | Newark Electronics |
TERMINAL, WIRE TAP SPLICE, 00AWG, CLEAR | element14 |
Multi-Tap Connector, CU/AL, 14 AWG SOL, 2/0 AWG STR, 600V, Aluminum, 2 Ports, 2 Sided | Carlton-Bates |
Conn Multi-Tap Connector F 2 POS 18.28mm Screw RA Cable Mount | Avnet America |
Terminals Multi-Tap Conn Double-Sided Clear Blue PVC Blue PVC | Sager |
Where can I find additional details, specifications and documents for a PCSB2/0-2-12?
Additional datasheets, footprints and schematics for PCSB2/0-2-12 are listed on our Part Details page. You can also find images and similar parts to PCSB2/0-2-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCSB2/0-2-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCSB2/0-2-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCSB2/0-2-12 fall under?
The PCSB2/0-2-12 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to PCSB2/0-2-12 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCSB2/0-2-12 you can contact the distributor directly for product support, shipping queries etc.
Is the PCSB2/0-2-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCSB2/0-2-12 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for PCSB2/0-2-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCSB2/0-2-12 often in real-time on the comparison pages.
What if I can't find stock of PCSB2/0-2-12?
You can fill out our help required form which you can use to request a quote for PCSB2/0-2-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.