Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions (mm) | 11.6 x 6.0 x 10.2 (5 & 12 Vdc Input), 11.6 x 7.5 x 10.2 (24 Vdc Input) |
---|---|
Input Ratio | 1:1 |
Input Voltage (Vdc) | 10.8 ~ 13.2 |
Isolation (Vdc) | 1000 |
Nom. Input Voltage (Vdc) | 12 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 85 |
Operating Temp MAX (With Derating, °C) | 100 |
Operating Temp MIN (°C) | -40 |
Operating Temp MIN (With Derating, °C) | -40 |
Output Current (A) | 0.084 |
Output Voltage (Vdc) | 12 |
Package Type | SIP |
Power (W) | 1 |
Regulation | No |
Series Power (W) | 1 |
Special Features | Extended Temp Range |
Standard Footprint | SIP4 |
PCSA1-S Series 1 W 12 V Input 12 V Output Isolated DC/DC Converter - SIP-4 | Future Electronics |
Isolated DC/DC Converters - Through Hole 10.8-13.2Vin 12Vout 84mA 1W Iso SIP | Sager |
Where can I find additional details, specifications and documents for a PCSA1-S12-S12-S?
Additional datasheets, footprints and schematics for PCSA1-S12-S12-S are listed on our Part Details page. You can also find images and similar parts to PCSA1-S12-S12-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCSA1-S12-S12-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCSA1-S12-S12-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCSA1-S12-S12-S fall under?
The PCSA1-S12-S12-S is listed under power > dc-dc-converters > isolated > pcsa1-s-series > pcsa1-s12-s12-s.
Can I view similar or alternative parts?
You can view similar parts to PCSA1-S12-S12-S when available in the pcsa1-s12-s12-s range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCSA1-S12-S12-S you can contact the distributor directly for product support, shipping queries etc.
Is the PCSA1-S12-S12-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCSA1-S12-S12-S have stock available?
Authorised distributors including Future Electronics, Avnet America and Sager have stock available or on a lead time for PCSA1-S12-S12-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCSA1-S12-S12-S often in real-time on the comparison pages.
What if I can't find stock of PCSA1-S12-S12-S?
You can fill out our help required form which you can use to request a quote for PCSA1-S12-S12-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.