Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | Solder Mask |
---|---|
Coating Applications | Electrical Soldering |
Dispensing Method | Bottle |
Coating Colour | Red |
Weight | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Volume | 250ml |
Colour | Red |
Elongation | 350% |
Shelf Life | 1Yr |
Time to Touch Dry | 30min |
Viscosity | 150Pa·s to 250Pa·s |
Coating Mask, Bottle, 250Ml, Red | Newark Electronics |
Electrolube PCS250 Peelable Coating Mask - Synthetic 250ml | Rapid Electronics |
COATING MASK, PEELABLE 250 | element14 |
Where can I find additional details, specifications and documents for a PCS250?
Additional datasheets, footprints and schematics for PCS250 are listed on our Part Details page. You can also find images and similar parts to PCS250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCS250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCS250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCS250 fall under?
The PCS250 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to PCS250 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCS250 you can contact the distributor directly for product support, shipping queries etc.
Is the PCS250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCS250 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for PCS250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCS250 often in real-time on the comparison pages.
What if I can't find stock of PCS250?
You can fill out our help required form which you can use to request a quote for PCS250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.