Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 68Contacts |
---|---|
Connector Type | PLCC Socket |
Pitch Spacing | 2.54mm |
Row Pitch | 25.4mm |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
Plcc Socket, 68 Position, Through Hole | Newark Electronics |
Conn PLCC Socket SKT 68 POS 2.54mm Solder ST Thru-Hole Carton | Avnet America |
Where can I find additional details, specifications and documents for a PCS-068A-1-LF?
Additional datasheets, footprints and schematics for PCS-068A-1-LF are listed on our Part Details page. You can also find images and similar parts to PCS-068A-1-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCS-068A-1-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCS-068A-1-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCS-068A-1-LF fall under?
The PCS-068A-1-LF is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to PCS-068A-1-LF when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCS-068A-1-LF you can contact the distributor directly for product support, shipping queries etc.
Is the PCS-068A-1-LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PCS-068A-1-LF have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for PCS-068A-1-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCS-068A-1-LF often in real-time on the comparison pages.
What if I can't find stock of PCS-068A-1-LF?
You can fill out our help required form which you can use to request a quote for PCS-068A-1-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.