Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 32Contacts |
---|---|
Connector Type | PLCC Socket |
Pitch Spacing | 2.54mm |
Product Range | - |
Row Pitch | - |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
Approval Bodies | UL |
Connector Mounting Orientation | PC Board |
Contact Resistance | 15mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
External Depth | 17.52mm |
External Length / Height | 8.38mm |
External Width | 20.07mm |
Flammability Rating | UL94V-0 |
Lead Spacing | 2.54mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pin Format | Through Hole Mounting |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | PLCC Socket |
---|---|
Series | PCS |
No. of Contacts | 32 |
Pitch Spacing | 2.54mm |
Contact Material | Copper |
Contact Plating | Tin |
Approval Bodies | UL |
Connector Mounting Orientation | PC Board |
RoHS Compliant | Yes |
SOCKET IC, PLCC, 32WAY | element14 |
Socket Ic, Plcc, 32Way | Newark Electronics |
Where can I find additional details, specifications and documents for a PCS-032-A-1?
Additional datasheets, footprints and schematics for PCS-032-A-1 are listed on our Part Details page. You can also find images and similar parts to PCS-032-A-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCS-032-A-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCS-032-A-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCS-032-A-1 fall under?
The PCS-032-A-1 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to PCS-032-A-1 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCS-032-A-1 you can contact the distributor directly for product support, shipping queries etc.
Is the PCS-032-A-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCS-032-A-1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PCS-032-A-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCS-032-A-1 often in real-time on the comparison pages.
What if I can't find stock of PCS-032-A-1?
You can fill out our help required form which you can use to request a quote for PCS-032-A-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.