Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions LxWxH (in) | 0.77 x 0.28 x 0.4 |
---|---|
Dimensions LxWxH (mm) | 19.6 x 7.2 x 10.2 |
Input Ratio | 1:1 |
Input Voltage (Vdc) | 21.6 ~ 26.4 |
Isolation (Vdc) | 1000 |
Nom. Input Voltage (Vdc) | 24 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 75 |
Operating Temp MAX (With Derating, °C) | 100 |
Operating Temp MIN (°C) | -40 |
Operating Temp MIN (With Derating, °C) | -40 |
Output Current (A) | 0.4 |
Output Voltage (Vdc) | 5 |
Package Type | SIP |
Power (W) | 2 |
Regulation | No |
Series Power (W) | 2 |
Special Features | Extended Temp Range |
Standard Footprint | SIP7 |
Dc-Isolated 2W 24Vinput 5V0.4Asingle Regulated Ou |Cui PCN2-S24-S5-S | Newark Electronics |
PCN2-S Series 2 W 24 V Input 5 V Output Isolated DC/DC Converter - SIP | Future Electronics |
Isolated DC/DC Converters - Through Hole 21.6-26.4Vin 5Vout 400mA 2W Iso SIP | Sager |
Where can I find additional details, specifications and documents for a PCN2-S24-S5-S?
Additional datasheets, footprints and schematics for PCN2-S24-S5-S are listed on our Part Details page. You can also find images and similar parts to PCN2-S24-S5-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCN2-S24-S5-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCN2-S24-S5-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCN2-S24-S5-S fall under?
The PCN2-S24-S5-S is listed under power > dc-dc-converters > isolated > pcn2-s-series > pcn2-s24-s5-s.
Can I view similar or alternative parts?
You can view similar parts to PCN2-S24-S5-S when available in the pcn2-s24-s5-s range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCN2-S24-S5-S you can contact the distributor directly for product support, shipping queries etc.
Is the PCN2-S24-S5-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCN2-S24-S5-S have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Sager have stock available or on a lead time for PCN2-S24-S5-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCN2-S24-S5-S often in real-time on the comparison pages.
What if I can't find stock of PCN2-S24-S5-S?
You can fill out our help required form which you can use to request a quote for PCN2-S24-S5-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.