Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions (mm) | 13.7 x 9.2 x 7.4 (Single Output), 16.2 x 9.2 x 7.4 (Dual Output) |
---|---|
Input Ratio | 1:1 |
Input Voltage (Vdc) | 4.5 ~ 5.5 |
Isolation (Vdc) | 1500 |
Nom. Input Voltage (Vdc) | 5 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 85 |
Operating Temp MAX (With Derating, °C) | 100 |
Operating Temp MIN (°C) | -40 |
Operating Temp MIN (With Derating, °C) | -40 |
Output Current (A) | 0.067 |
Output Voltage (Vdc) | 15 |
Package Type | SMT |
Power (W) | 1 |
Regulation | No |
Series Power (W) | 1 |
Special Features | Extended Temp Range |
Dc-Dc Unregulated Power Supply Module |Cui PCN1-S5-S15-M | Newark Electronics |
Where can I find additional details, specifications and documents for a PCN1-S5-S15-M?
Additional datasheets, footprints and schematics for PCN1-S5-S15-M are listed on our Part Details page. You can also find images and similar parts to PCN1-S5-S15-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCN1-S5-S15-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCN1-S5-S15-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCN1-S5-S15-M fall under?
The PCN1-S5-S15-M is listed under power > dc-dc-converters > isolated > pcn1-m-series > pcn1-s5-s15-m.
Can I view similar or alternative parts?
You can view similar parts to PCN1-S5-S15-M when available in the pcn1-s5-s15-m range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCN1-S5-S15-M you can contact the distributor directly for product support, shipping queries etc.
Is the PCN1-S5-S15-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCN1-S5-S15-M have stock available?
Authorised distributors including Rapid Electronics and Newark Electronics have stock available or on a lead time for PCN1-S5-S15-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCN1-S5-S15-M often in real-time on the comparison pages.
What if I can't find stock of PCN1-S5-S15-M?
You can fill out our help required form which you can use to request a quote for PCN1-S5-S15-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.