Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dimensions (mm) | 19.5 x 6.1 x 10.2 (5 & 12 Vdc models), 19.5 x 7.2 x 10.2 (24 Vdc model) |
---|---|
Input Ratio | 1:1 |
Input Voltage (Vdc) | 21.6 ~ 26.4 |
Isolation (Vdc) | 1500 |
Nom. Input Voltage (Vdc) | 24 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 85 |
Operating Temp MAX (With Derating, °C) | 100 |
Operating Temp MIN (°C) | -40 |
Operating Temp MIN (With Derating, °C) | -40 |
Output Current (A) | 0.084 |
Output Voltage (Vdc) | 12 |
Package Type | SIP |
Power (W) | 1 |
Regulation | No |
Series Power (W) | 1 |
Special Features | Extended Temp Range |
Standard Footprint | SIP8 |
Dc-Isolated 1W 24Vinput 12V84Ma Single Unregulate |Cui PCN1-S24-S12-S | Newark Electronics |
Isolated DC/DC Converters - Through Hole 21.6-26.4Vin 12Vout 84mA 1W Iso SIP | Sager |
Where can I find additional details, specifications and documents for a PCN1-S24-S12-S?
Additional datasheets, footprints and schematics for PCN1-S24-S12-S are listed on our Part Details page. You can also find images and similar parts to PCN1-S24-S12-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCN1-S24-S12-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCN1-S24-S12-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCN1-S24-S12-S fall under?
The PCN1-S24-S12-S is listed under power > dc-dc-converters > isolated > pcn1-s-series > pcn1-s24-s12-s.
Can I view similar or alternative parts?
You can view similar parts to PCN1-S24-S12-S when available in the pcn1-s24-s12-s range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCN1-S24-S12-S you can contact the distributor directly for product support, shipping queries etc.
Is the PCN1-S24-S12-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCN1-S24-S12-S have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America and Sager have stock available or on a lead time for PCN1-S24-S12-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCN1-S24-S12-S often in real-time on the comparison pages.
What if I can't find stock of PCN1-S24-S12-S?
You can fill out our help required form which you can use to request a quote for PCN1-S24-S12-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.