Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Pre Printed |
---|---|
Legend | POS |
Marker Dimensions | 9.1mm x 38.1mm |
Marker Material | Vinyl Cloth |
Legend Colour | Black |
Marker Colour | White |
Product Range | - |
Height | 38.1mm |
Wire Marker Card | Carlton-Bates |
Wire Marker Card, 9.1Mm W, Position, Black/White, Pk5 | Newark Electronics |
Where can I find additional details, specifications and documents for a PCM-POS?
Additional datasheets, footprints and schematics for PCM-POS are listed on our Part Details page. You can also find images and similar parts to PCM-POS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PCM-POS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PCM-POS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PCM-POS fall under?
The PCM-POS is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PCM-POS when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PCM-POS you can contact the distributor directly for product support, shipping queries etc.
Is the PCM-POS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PCM-POS have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for PCM-POS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PCM-POS often in real-time on the comparison pages.
What if I can't find stock of PCM-POS?
You can fill out our help required form which you can use to request a quote for PCM-POS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.